3M Strain Relief, Retainer Clip, Low Profile Headers/sockets, 26, Stainless Steel Rohs Compliant 3M 3505-8026

Description
Strain Relief, Retainer Clip, Low Profile Headers/Sockets, 26, Stainless Steel RoHS Compliant: Yes
Datasheet
Description
Strain Relief, Retainer Clip, Low Profile Headers/Sockets, 26, Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Retainer Clip, Low Profile Headers/sockets, 26, Stainless Steel Rohs Compliant 3M - 01J0477 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Retainer Clip, Low Profile Headers/sockets, 26, Stainless Steel Rohs Compliant 3M
01J0477
Strain Relief, Retainer Clip, Low Profile Headers/sockets, 26, Stainless Steel Rohs Compliant 3M 01J0477
Strain Relief, Retainer Clip, Low Profile Headers/Sockets, 26, Stainless Steel RoHS Compliant: Yes

Strain Relief, Retainer Clip, Low Profile Headers/Sockets, 26, Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet
Retainer Clip, 26Pos, Stainless Steel; Accessory Type 3M - 27C5983 - Newark, An Avnet Company
Chicago, IL, United States
Retainer Clip, 26Pos, Stainless Steel; Accessory Type 3M
27C5983
Retainer Clip, 26Pos, Stainless Steel; Accessory Type 3M 27C5983
RETAINER CLIP, 26POS, STAINLESS STEEL; Accessory Type:Retainer Clip; For Use With:Low Profile Headers/Sockets; No. of Positions:26Position s; Strain Relief Material:Stainless Steel; Product Range:3505 Series RoHS Compliant: Yes

RETAINER CLIP, 26POS, STAINLESS STEEL; Accessory Type:Retainer Clip; For Use With:Low Profile Headers/Sockets; No. of Positions:26Positions; Strain Relief Material:Stainless Steel; Product Range:3505 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 01J0477
Product Name Strain Relief, Retainer Clip, Low Profile Headers/sockets, 26, Stainless Steel Rohs Compliant 3M
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201845-2 - TE Connectivity
Specs
Material Carbon Steel
Length 2.73 inch (69.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; 3-9 mm; Polyamide 6; Neoprene; Black; PG 13.5; 39 mm; 24 mm; IP68 - 70074432 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 3.000 to 0.354 inch (76.2 to 9 mm)
View Details