Scotch® Vinyl Electrical Tape 35 is a 7 mil thick polyvinyl chloride (PVC) tape designed for electrical insulation and color coding applications. It features a pressure-sensitive rubber adhesive that provides strong adhesion to various surfaces, including synthetic cable insulations. The tape is rated for a maximum continuous operating temperature of 221°F (105°C) and has a voltage rating of 600 volts. It is UL Listed and meets CSA certification standards, ensuring compliance with safety regulations. The tape is available in multiple colors, including white, and is suitable for protecting electrical conductors from moisture, abrasion, and corrosion. It has a shelf life of five years when stored under recommended conditions.
TAPE, INSULATION, PVC, WHITE 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 30M8011 |
| Product Name | Tape, Insulation, Pvc, White 0.75Inx66Ft; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |