TAPE, INSULATION, PVC, WHITE, 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 36F901 |
| Product Name | Tape, Insulation, Pvc, White, 0.5Inx20Ft; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |