3M Electrical Insul Tape, Pvc, 66Ft X 0.75; Adhesive Type 3M 35 VIOLET (3/4"X66FT)

Description
ELECTRICAL INSUL TAPE, PVC, 66FT X 0.75"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Violet; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL INSUL TAPE, PVC, 66FT X 0.75"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Violet; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insul Tape, Pvc, 66Ft X 0.75; Adhesive Type 3M - 95C2722 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insul Tape, Pvc, 66Ft X 0.75; Adhesive Type 3M
95C2722
Electrical Insul Tape, Pvc, 66Ft X 0.75; Adhesive Type 3M 95C2722
ELECTRICAL INSUL TAPE, PVC, 66FT X 0.75"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Violet; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes

ELECTRICAL INSUL TAPE, PVC, 66FT X 0.75"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Violet; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95C2722
Product Name Electrical Insul Tape, Pvc, 66Ft X 0.75; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Powder Peel Blue Discs - PB01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Double Sided Glass Cloth Tape - D4700 - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Double Coated and Transfer Tape; Cloth Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fiberglass / Glass
View Details