3M Electronics and Energy Business Tape, Color Coding; 20 ft.; 1/2 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC 35 VIOLET (1/2"X20')

Description
Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Color coded for job identification and safety Inhibits corrosion of electrical conductors For indoor and weather protected outdoor uses It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds
Description
Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Color coded for job identification and safety Inhibits corrosion of electrical conductors For indoor and weather protected outdoor uses It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds

Suppliers

Company
Product
Description
Supplier Links
Tape, Color Coding; 20 ft.; 1/2 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC - 70113891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Color Coding; 20 ft.; 1/2 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC
70113891
Tape, Color Coding; 20 ft.; 1/2 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC 70113891
Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Color coded for job identification and safety Inhibits corrosion of electrical conductors For indoor and weather protected outdoor uses It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds

Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C

  • Polyvinyl chloride (PVC) backing
  • Pressure-sensitive rubber based adhesive
  • Color coded for job identification and safety
  • Inhibits corrosion of electrical conductors
  • For indoor and weather protected outdoor uses
    It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Adhesive Tapes
Product Number 70113891
Product Name Tape, Color Coding; 20 ft.; 1/2 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Violet
Backing Plastic / Polymer; Polyvinyl Chloride
Width 0.5000 inches (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 218629 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color White
Width 0.3150 inches (8 mm)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Premium Foil Tape - 322 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0049 inches (0.1245 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details