3M Tape, Insulation, Pvc, Red, 0.75Inx66Ft; Adhesive Type 3M 35 RED (3/4"X66FT)

Description
TAPE, INSULATION, PVC, RED, 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, PVC, RED, 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Pvc, Red, 0.75Inx66Ft; Adhesive Type 3M - 46F4354 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Pvc, Red, 0.75Inx66Ft; Adhesive Type 3M
46F4354
Tape, Insulation, Pvc, Red, 0.75Inx66Ft; Adhesive Type 3M 46F4354
TAPE, INSULATION, PVC, RED, 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes

TAPE, INSULATION, PVC, RED, 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 46F4354
Product Name Tape, Insulation, Pvc, Red, 0.75Inx66Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Anodizing Discs - AD01062 - Caplugs
Specs
Type Adhesive Tape
Backing Vinyl Tape
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details