3M Electrical Insul Tape, Pvc, 20Ft X 0.5; Adhesive Type 3M 35 RED (1/2"X20FT)

Description
ELECTRICAL INSUL TAPE, PVC, 20FT X 0.5"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
Description
ELECTRICAL INSUL TAPE, PVC, 20FT X 0.5"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Scotch® Vinyl Electrical Tape 35 is a 7 mil (0.178 mm) polyvinyl chloride (PVC) tape designed for electrical insulation and color coding applications. It features a pressure-sensitive rubber adhesive and is available in nine fade-resistant colors. The tape operates effectively at temperatures up to 221°F (105°C) and is suitable for use in phase identification, job identification, and marking safety areas. It is UL Listed under UL 510 as ,ÄúFlame-Retardant,Äù and meets CSA certification standards. The tape has a voltage rating of 600 volts and demonstrates high dielectric strength, with a breakdown voltage of 8,750 volts under standard conditions. It also has a high humidity insulation resistance greater than 1x 10^6 megohms. The product has a shelf life of five years when stored properly. This tape is ideal for insulating electrical wiring and protecting conductors from moisture, abrasion, and weather.

Datasheet Summary
Powered by GS/AI

Scotch® Vinyl Electrical Tape 35 is a 7 mil (0.178 mm) polyvinyl chloride (PVC) tape designed for electrical insulation and color coding applications. It features a pressure-sensitive rubber adhesive and is available in nine fade-resistant colors. The tape operates effectively at temperatures up to 221°F (105°C) and is suitable for use in phase identification, job identification, and marking safety areas. It is UL Listed under UL 510 as ,ÄúFlame-Retardant,Äù and meets CSA certification standards. The tape has a voltage rating of 600 volts and demonstrates high dielectric strength, with a breakdown voltage of 8,750 volts under standard conditions. It also has a high humidity insulation resistance greater than 1x 10^6 megohms. The product has a shelf life of five years when stored properly. This tape is ideal for insulating electrical wiring and protecting conductors from moisture, abrasion, and weather.

Suppliers

Company
Product
Description
Supplier Links
Electrical Insul Tape, Pvc, 20Ft X 0.5; Adhesive Type 3M - 30M8010 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insul Tape, Pvc, 20Ft X 0.5; Adhesive Type 3M
30M8010
Electrical Insul Tape, Pvc, 20Ft X 0.5; Adhesive Type 3M 30M8010
ELECTRICAL INSUL TAPE, PVC, 20FT X 0.5"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes

ELECTRICAL INSUL TAPE, PVC, 20FT X 0.5"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Red; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 30M8010
Product Name Electrical Insul Tape, Pvc, 20Ft X 0.5; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data