3M Tape, Insulation, Pvc, Orange 0.5Inx20Ft; Adhesive Type 3M 35 ORANGE (1/2"X20FT)

Description
TAPE, INSULATION, PVC, ORANGE 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Orange; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, PVC, ORANGE 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Orange; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Pvc, Orange 0.5Inx20Ft; Adhesive Type 3M - 87F755 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Pvc, Orange 0.5Inx20Ft; Adhesive Type 3M
87F755
Tape, Insulation, Pvc, Orange 0.5Inx20Ft; Adhesive Type 3M 87F755
TAPE, INSULATION, PVC, ORANGE 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Orange; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes

TAPE, INSULATION, PVC, ORANGE 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Orange; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 87F755
Product Name Tape, Insulation, Pvc, Orange 0.5Inx20Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data