3M Tape, Insulation, Pvc, Gray, 0.5Inx20Ft; Adhesive Type 3M 35 GRAY (1/2"X20FT)

Description
TAPE, INSULATION, PVC, GRAY, 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, PVC, GRAY, 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Pvc, Gray, 0.5Inx20Ft; Adhesive Type 3M - 36F903 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Pvc, Gray, 0.5Inx20Ft; Adhesive Type 3M
36F903
Tape, Insulation, Pvc, Gray, 0.5Inx20Ft; Adhesive Type 3M 36F903
TAPE, INSULATION, PVC, GRAY, 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes

TAPE, INSULATION, PVC, GRAY, 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Grey; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 36F903
Product Name Tape, Insulation, Pvc, Gray, 0.5Inx20Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605980-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Aluminum Foil Discs - AF013MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details