3M Tape, Insulation, Pvc, Brown 0.75Inx66Ft; Adhesive Type 3M 35 BROWN (3/4"X66FT)

Description
TAPE, INSULATION, PVC, BROWN 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Brown; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, PVC, BROWN 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Brown; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Pvc, Brown 0.75Inx66Ft; Adhesive Type 3M - 87F754 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Pvc, Brown 0.75Inx66Ft; Adhesive Type 3M
87F754
Tape, Insulation, Pvc, Brown 0.75Inx66Ft; Adhesive Type 3M 87F754
TAPE, INSULATION, PVC, BROWN 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Brown; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes

TAPE, INSULATION, PVC, BROWN 0.75INX66FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Brown; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 87F754
Product Name Tape, Insulation, Pvc, Brown 0.75Inx66Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Foam Tape - 4108 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PU - Polyurethane
View Details
Kwiky Dot™ Discs - KD01312 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heal seal Tape series - PI5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details