3M Tape, Color Coding; 66 ft.; 3/4 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC 35 BLUE (3/4"X66')

Description
Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Color coded for job identification and safety Inhibits corrosion of electrical conductors For indoor and weather protected outdoor uses It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds
Description
Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Color coded for job identification and safety Inhibits corrosion of electrical conductors For indoor and weather protected outdoor uses It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds

Suppliers

Company
Product
Description
Supplier Links
Tape, Color Coding; 66 ft.; 3/4 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC - 70113877 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Color Coding; 66 ft.; 3/4 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC
70113877
Tape, Color Coding; 66 ft.; 3/4 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC 70113877
Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C Polyvinyl chloride (PVC) backing Pressure-sensitive rubber based adhesive Color coded for job identification and safety Inhibits corrosion of electrical conductors For indoor and weather protected outdoor uses It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds

Electrical Color Coding Tape, Length 66 ft., Width 3⁄4 in., Temperature Rating 80 °C

  • Polyvinyl chloride (PVC) backing
  • Pressure-sensitive rubber based adhesive
  • Color coded for job identification and safety
  • Inhibits corrosion of electrical conductors
  • For indoor and weather protected outdoor uses
    It is designed for use in phase identification, color coding of motor leads and piping systems, and for marking safety areas. This abrasion and weather resistant tape has excellent electrical insulating properties, wraps smoothly, conforms well and holds
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Adhesive Tapes
Product Number 70113877
Product Name Tape, Color Coding; 66 ft.; 3/4 in.; degC; 0.178 mm; 225%; 20 Oz-in.; 20; PVC
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Blue
Backing Plastic / Polymer; Polyvinyl Chloride
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data