ELECTRICAL INSUL TAPE, PVC, 20FT X 0.5"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Blue; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 87F758 |
| Product Name | Electrical Insul Tape, Pvc, 20Ft X 0.5; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape; Cable and Electrical Tape |