3M Tape, Insulation, Pvc, 0.5Inx20Ft; Adhesive Type 3M 35 ASSORTMENT

Description
TAPE, INSULATION, PVC, 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Multicolour; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, PVC, 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Multicolour; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Pvc, 0.5Inx20Ft; Adhesive Type 3M - 93K5558 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Pvc, 0.5Inx20Ft; Adhesive Type 3M
93K5558
Tape, Insulation, Pvc, 0.5Inx20Ft; Adhesive Type 3M 93K5558
TAPE, INSULATION, PVC, 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Multicolour; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes

TAPE, INSULATION, PVC, 0.5INX20FT; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:Multicolour; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:20ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 93K5558
Product Name Tape, Insulation, Pvc, 0.5Inx20Ft; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Glass-Foil - 06005 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Aluminum Foil Discs - AF03000 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details