3M Electrical Insul Tape, Pvc, 65.6Ftx0.75; Adhesive Type 3M 35 19MM WHITE

Description
ELECTRICAL INSUL TAPE, PVC, 65.6FTX0.75"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:65.6ft RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSUL TAPE, PVC, 65.6FTX0.75"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:65.6ft RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insul Tape, Pvc, 65.6Ftx0.75; Adhesive Type 3M - 71Y8027 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insul Tape, Pvc, 65.6Ftx0.75; Adhesive Type 3M
71Y8027
Electrical Insul Tape, Pvc, 65.6Ftx0.75; Adhesive Type 3M 71Y8027
ELECTRICAL INSUL TAPE, PVC, 65.6FTX0.75"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:65.6ft RoHS Compliant: NA

ELECTRICAL INSUL TAPE, PVC, 65.6FTX0.75"; Adhesive Type:Pressure Sensitive Rubber Based Adhesive; Tape Backing Material:PVC (Polyvinyl Chloride); Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:65.6ft RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 71Y8027
Product Name Electrical Insul Tape, Pvc, 65.6Ftx0.75; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Tapes - 603175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyvinyl Chloride Film
Adhesive Rubber
View Details
7mil Vinyl Electrical Tape - 602 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Thickness 0.0070 inches (0.1778 mm)
Peel 1 lbs/in (1.75 N/cm)
View Details
Polyimide Tape - 22-100MM - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details