3M Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M 35 19MM ORANGE

Description
ELECTRICAL INSULTAPE, PVC, 20M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSULTAPE, PVC, 20M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M - 26AH6457 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M
26AH6457
Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M 26AH6457
ELECTRICAL INSULTAPE, PVC, 20M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: NA

ELECTRICAL INSULTAPE, PVC, 20M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 26AH6457
Product Name Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M
Backing Material Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Backing Material PET , Aluminume; Polyester; Plastic / Polymer
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Electrical Tapes - 494679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical
Color Black
Backing Material Cloth; Cloth / Fabric
View Details