3M Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M 35 19MM GREY

Description
ELECTRICAL INSULTAPE, PVC, 20M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSULTAPE, PVC, 20M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M - 26AH6456 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M
26AH6456
Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M 26AH6456
ELECTRICAL INSULTAPE, PVC, 20M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: NA

ELECTRICAL INSULTAPE, PVC, 20M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 26AH6456
Product Name Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M
Backing Material Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
12mil Cotton Cloth Cable Tape - DUCTCLO 3860 - Budnick Converting, Inc.
Specs
Type Cable; Adhesive
Backing Material Cloth / Fabric
Adhesive Uncoated Cloth
View Details
Electrical Tapes - 603170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Black
Backing Material Polyethylene Terephthalate
Width 0.5906 inches (15 mm)
View Details