ELECTRICAL INSULTAPE, PVC, 20M X 19.05MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:20m; Tape Length - Imperial:65.62ft; Tape RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 26AH6455 |
| Product Name | Electrical Insultape, Pvc, 20M X 19.05Mm; Tape Type 3M |
| Backing Material | Electrical Insulation |