3M D Sub Junction Shell, Size Dd, Polyester; Product Range 3M 3485-2500F

Description
D SUB JUNCTION SHELL, SIZE DD, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DD RoHS Compliant: Yes
Datasheet
Description
D SUB JUNCTION SHELL, SIZE DD, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Junction Shell, Size Dd, Polyester; Product Range 3M - 46F8310 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Junction Shell, Size Dd, Polyester; Product Range 3M
46F8310
D Sub Junction Shell, Size Dd, Polyester; Product Range 3M 46F8310
D SUB JUNCTION SHELL, SIZE DD, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DD RoHS Compliant: Yes

D SUB JUNCTION SHELL, SIZE DD, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46F8310
Product Name D Sub Junction Shell, Size Dd, Polyester; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 285 mm (11.22 inch)
Bearing Bore / Ring O.D. 10.24 inch (260 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details