3M D Sub Junction Shell, Size Dc, Polyester; Product Range 3M 3485-2400F

Description
D SUB JUNCTION SHELL, SIZE DC, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet
Description
D SUB JUNCTION SHELL, SIZE DC, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Junction Shell, Size Dc, Polyester; Product Range 3M - 94F3334 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Junction Shell, Size Dc, Polyester; Product Range 3M
94F3334
D Sub Junction Shell, Size Dc, Polyester; Product Range 3M 94F3334
D SUB JUNCTION SHELL, SIZE DC, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DC RoHS Compliant: Yes

D SUB JUNCTION SHELL, SIZE DC, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94F3334
Product Name D Sub Junction Shell, Size Dc, Polyester; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details