3M D-Sub, D-Shaped Connector Backshells, Hoods 3485-2300F

Description
25 Position Two Piece Backshell Connector Gray 180° Unshielded
Request a Quote Datasheet
Description
25 Position Two Piece Backshell Connector Gray 180° Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - MDBF25-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
MDBF25-ND
D-Sub, D-Shaped Connector Backshells, Hoods MDBF25-ND
25 Position Two Piece Backshell Connector Gray 180° Unshielded

25 Position Two Piece Backshell Connector Gray 180° Unshielded

Buy Now Datasheet
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 3485-2300F - 906631-3485-2300F - Win Source Electronics
Laguna Hills, CA, United States
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 3485-2300F
906631-3485-2300F
D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 3485-2300F 906631-3485-2300F
Manufacturer: 3M Win Source Part Number: 906631-3485-2300F Series: 3485 Features: 25 Position Two Piece Backshell Connector Gray 180° Unshielded Package: Bulk Family Name: 3485 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 3485-2300, 34852300F, 5400736334, 54007363347, 7000057896, 80-6101-8217-4, 80610182174, MDBF25

Manufacturer: 3M
Win Source Part Number: 906631-3485-2300F
Series: 3485
Features: 25 Position Two Piece Backshell Connector Gray 180° Unshielded
Package: Bulk
Family Name: 3485
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 3485-2300, 34852300F, 5400736334, 54007363347, 7000057896, 80-6101-8217-4, 80610182174, MDBF25

Buy Now Datasheet
Swedesboro, NJ, United States
D-Sub Connectors
3485-2300F
D-Sub Connectors 3485-2300F
3M D Sub Junction Shell, 3485-2300F

3M D Sub Junction Shell, 3485-2300F

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MDBF25-ND 906631-3485-2300F 3485-2300F
Product Name D-Sub, D-Shaped Connector Backshells, Hoods D - SUB, D - SHAPED connectors - D - Sub, D - Shaped Connectors - Backshells, Hoods - 3485-2300F D-Sub Connectors
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details