3M D Sub Junction Shell, Size Db, Polyester; Product Range 3M 3485-2300F

Description
D SUB JUNCTION SHELL, SIZE DB, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet
Description
D SUB JUNCTION SHELL, SIZE DB, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Junction Shell, Size Db, Polyester; Product Range 3M - 46F8311 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Junction Shell, Size Db, Polyester; Product Range 3M
46F8311
D Sub Junction Shell, Size Db, Polyester; Product Range 3M 46F8311
D SUB JUNCTION SHELL, SIZE DB, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DB RoHS Compliant: Yes

D SUB JUNCTION SHELL, SIZE DB, POLYESTER; Product Range:3485 Series; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DB RoHS Compliant: Yes

Supplier's Site Datasheet
D Sub Backshell, 3485 Series, Db, 180 , Pet (Polyester), Glass Filled Body Rohs Compliant 3M - 19J5067 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 3485 Series, Db, 180 , Pet (Polyester), Glass Filled Body Rohs Compliant 3M
19J5067
D Sub Backshell, 3485 Series, Db, 180 , Pet (Polyester), Glass Filled Body Rohs Compliant 3M 19J5067
D Sub Backshell, 3485 Series, DB, 180 , PET (Polyester), Glass Filled Body RoHS Compliant: Yes

D Sub Backshell, 3485 Series, DB, 180 , PET (Polyester), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 46F8311
Product Name D Sub Junction Shell, Size Db, Polyester; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details