3M D Sub Junction Shell, Size Da, Polyester; Product Range 3M 3485-2200F

Description
D SUB JUNCTION SHELL, SIZE DA, POLYESTER; Product Range:3400 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet
Description
D SUB JUNCTION SHELL, SIZE DA, POLYESTER; Product Range:3400 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Junction Shell, Size Da, Polyester; Product Range 3M - 93B4711 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Junction Shell, Size Da, Polyester; Product Range 3M
93B4711
D Sub Junction Shell, Size Da, Polyester; Product Range 3M 93B4711
D SUB JUNCTION SHELL, SIZE DA, POLYESTER; Product Range:3400 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DA RoHS Compliant: Yes

D SUB JUNCTION SHELL, SIZE DA, POLYESTER; Product Range:3400 Series; D Sub Shell Size:DA; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; Accessory Type:Junction Shell; Connector Shell Size:DA RoHS Compliant: Yes

Supplier's Site
D Sub Backshell, 3400 Series, Da, 180 , Pet (Polyester), Glass Filled Body Rohs Compliant 3M - 19J5066 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Backshell, 3400 Series, Da, 180 , Pet (Polyester), Glass Filled Body Rohs Compliant 3M
19J5066
D Sub Backshell, 3400 Series, Da, 180 , Pet (Polyester), Glass Filled Body Rohs Compliant 3M 19J5066
D Sub Backshell, 3400 Series, DA, 180 , PET (Polyester), Glass Filled Body RoHS Compliant: Yes

D Sub Backshell, 3400 Series, DA, 180 , PET (Polyester), Glass Filled Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93B4711
Product Name D Sub Junction Shell, Size Da, Polyester; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details