3M Backshell, D, Plastic, 9Way; Product Range 3M 3485-2100F

Description
BACKSHELL, D, PLASTIC, 9WAY; Product Range:3400 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, UL; Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
BACKSHELL, D, PLASTIC, 9WAY; Product Range:3400 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, UL; Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Plastic, 9Way; Product Range 3M - 19J5065 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Plastic, 9Way; Product Range 3M
19J5065
Backshell, D, Plastic, 9Way; Product Range 3M 19J5065
BACKSHELL, D, PLASTIC, 9WAY; Product Range:3400 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, UL; Colour:Grey; RoHS Compliant: Yes

BACKSHELL, D, PLASTIC, 9WAY; Product Range:3400 Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:PET (Polyester), Glass Filled Body; SVHC:No SVHC (15-Jan-2018); Approval Bodies:CSA, UL; Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J5065
Product Name Backshell, D, Plastic, 9Way; Product Range 3M
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 415 mm (16.34 inch)
Bearing Bore / Ring O.D. 14.96 inch (380 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details