3M Cable Supports and Fasteners 3484-1000

Description
"Cable Clip, Flat C-Type Gray Adhesive 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Cable Clip, Flat C-Type Gray Adhesive 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 3484-1000-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
3484-1000-ND
Cable Supports and Fasteners 3484-1000-ND
"Cable Clip, Flat C-Type Gray Adhesive 0.250"" (6.35mm)"

"Cable Clip, Flat C-Type Gray Adhesive 0.250"" (6.35mm)"

Buy Now Datasheet
Cable Clamp - 70115136 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable Clamp
70115136
Cable Clamp 70115136
Cable Clamp

Cable Clamp

Supplier's Site
Cable Clip; Cable Clamp / Clip Type 3M - 94F1485 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip; Cable Clamp / Clip Type 3M
94F1485
Cable Clip; Cable Clamp / Clip Type 3M 94F1485
CABLE CLIP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External Width:25.4mm RoHS Compliant: No

CABLE CLIP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:25.4mm; External Width:25.4mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips Wire and Cable Clips
Product Number 3484-1000-ND 70115136 94F1485
Product Name Cable Supports and Fasteners Cable Clamp Cable Clip; Cable Clamp / Clip Type 3M
Type C Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 475186 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Open arm clip
Diameter 0.394 inch (10 mm)
Material Aluminum; Aluminium
View Details
Cushioned Cable Clamp - 8092 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details