Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE AND CABLE CLIPS
3M
3484-1000-BOX -- 7000057705 80610026694 CABLECLAMP(100/BOX)
3M
7000057705 80610026694 CABLECLAMP(100/BOX)
3484-1000-BOX
Description
7000057705 80610026694 CABLECLAMP(100/BOX)
Heilind Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
7000057705 80610026694 CABLECLAMP(100/BOX)
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Heilind Electronics, Inc.
Wilmington, MA, United States
7000057705 80610026694 CABLECLAMP(100/BOX)
3484-1000-BOX
7000057705 80610026694 CABLECLAMP(100/BOX)
3484-1000-BOX
7000057705 80610026694 CABLECLAMP(100/BOX)
7000057705 80610026694 CABLECLAMP(100/BOX)
Buy Now
Technical Specifications
Heilind Electronics, Inc.
Product Category
Wire and Cable Clips
Product Number
3484-1000-BOX
Product Name
7000057705 80610026694 CABLECLAMP(100/BOX)
Unlock Full Specs
to access all available technical data
Similar Products
PennEngineering®
Minitaure Cable Tie Mounts
HEYBite Mini's®
Specs
Material
Stainless Steel; with Nylon Cable Tie
View Details
Altech Corp.
Clamping Clip For Conduit Tubes
8221057
Specs
Type
C Style Clip
Diameter
0.256 inch (6.5 mm)
Material
Polyaminde
View Details
2
suppliers
Keystone Electronics Corp.
Insulated Half Cable Clamp
8160
Specs
Material
Steel; Steel
Diameter
0.187 inch (4.75 mm)
View Details
2
suppliers
RS Components, Ltd.
Cable Clips & Clamps
8178956
Specs
Type
Cable clamp
Diameter
0.122 inch (3.1 mm)
Material
Nylon 66
View Details