3M Free Hanging, Panel Mount 3473-7610

Description
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M15478-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M15478-ND
Free Hanging, Panel Mount 3M15478-ND
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Conn IDC Connector SKT 10 POS 2.54mm IDT RA Cable Mount - 70114477 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conn IDC Connector SKT 10 POS 2.54mm IDT RA Cable Mount
70114477
Conn IDC Connector SKT 10 POS 2.54mm IDT RA Cable Mount 70114477
Conn IDC Connector SKT 10 POS 2.54mm IDT RA Cable Mount

Conn IDC Connector SKT 10 POS 2.54mm IDT RA Cable Mount

Supplier's Site
Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M - 94F8885 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M
94F8885
Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M 94F8885
WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M15478-ND 70114477 94F8885
Product Name Free Hanging, Panel Mount Conn IDC Connector SKT 10 POS 2.54mm IDT RA Cable Mount Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products