10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
3473-7600 XP700005281
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material
WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts;
| DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MSD10K-ND | 3473-7600 | 70115083 | 90F1476 |
| Product Name | Free Hanging, Panel Mount | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) | Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable Mount | ||
| Contact Size (AWG) | 26 to 28 AWG | 26 to 28 AWG | ||
| Geometry | Straight | |||
| Termination | IDC |