3473-6610 XP700005273 WIREMOUNT SOCKET, 3000 SER
10 Pos 2 Row Female Header, 2.54mm Pitch, 1A, Right Angle, IDC Product overview: 3473-6610 from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3473-6610 can be used for catalog matching and distributor lookup.
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Manufacturer: 3M
Category: Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount
Pitch: 0.100" (2.54mm)
Features: Feed Through, Polarizing Key, Strain Relief
Connector Type: Receptacle
Contact Type: Female Socket
Package: Bulk
Cable Termination: IDC
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material
WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts;
SOCKET, IDC, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts;
| RS Components, Ltd. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1927350 | 3473-6610 | 316-3473-6610 | 3M11949-ND | 70115089 | 94F8884 | 08WX9899 | |
| Product Name | IDC Connectors | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | 1A Electronic Connector | Free Hanging, Panel Mount | Connectors, Interconnects Rectangular Connectors Free Hanging, Panel Mount | Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) | Wire-To-Board Connector, Receptacle, 10 Position, 2 Row; Idc Connector Type 3M | Socket, Idc, 10Way; Pitch Spacing 3M |
| Gender | Male / Plug; Female / Jack | Female / Jack | ||||||
| Geometry | Right Angle; Right angle | Straight | ||||||
| Termination | Idc | IDT | IDC | IDC | IDC / IDT | |||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging (In-Line) | Cable Mount |