3M Free Hanging, Panel Mount 3473-6600

Description
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC10K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC10K-ND
Free Hanging, Panel Mount MKC10K-ND
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
SOCKET CONNECTOR;10 CONTACTS - 70114817 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOCKET CONNECTOR;10 CONTACTS
70114817
SOCKET CONNECTOR;10 CONTACTS 70114817
Rectangular socket connector for flat cable. Contact grid is 2 rows of 5 sockets on 0.100" centers. Insulation displacement termination works with 0.050" pitch flat cable. Open end cover allows user to create daisy chain or bus cables. No strain relief. Dual slots and centerbump polarization.

Rectangular socket connector for flat cable. Contact grid is 2 rows of 5 sockets on 0.100" centers. Insulation displacement termination works with 0.050" pitch flat cable. Open end cover allows user to create daisy chain or bus cables. No strain relief. Dual slots and centerbump polarization.

Supplier's Site
Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M - 46F4655 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M
46F4655
Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M 46F4655
WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MKC10K-ND 70114817 46F4655
Product Name Free Hanging, Panel Mount SOCKET CONNECTOR;10 CONTACTS Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
NDL-Q/NDL-T Series: Ultraminiature Triax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details