3M WIREMOUNT SOCKET, 3000 SER 3473-6000
10 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
WIRE-BOARD CONNECTOR, SOCKET, 10 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:10Contacts;
Wire-To-Board Connector, 3000 Series, IDC / IDT, Receptacle, 10, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3473-6000 | MSC10K-ND | 46F8392 | 73T7596 | 70115144 |
| Product Name | Connectors Unreviewed | Free Hanging, Panel Mount | Wire-Board Connector, Socket, 10 Position, 2.54Mm; Idc Connector Type 3M | Wire-To-Board Connector, 3000 Series, Idc / Idt, Receptacle, 10, 2.54 Mm, Gold Plated Contacts Rohs Compliant 3M | Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) |
| Mounting | Free Hanging (In-Line) | Cable Mount | |||
| Contact Size (AWG) | 26 to 28 AWG | 26 to 28 AWG | |||
| Connector Type | Wire to Board Connector | ||||
| Gender | Female / Jack |