3M Edgeboard Connectors 3464-0002

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - MCS40K-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MCS40K-ND
Edgeboard Connectors MCS40K-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"

Buy Now Datasheet
Card Edge Conn, Dual Side, 40Pos, Panel; Card Edge Connector Type 3M - 46F4778 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Panel; Card Edge Connector Type 3M
46F4778
Card Edge Conn, Dual Side, 40Pos, Panel; Card Edge Connector Type 3M 46F4778
CARD EDGE CONN, DUAL SIDE, 40POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:40 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:IDC / IDT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MCS40K-ND 46F4778
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 40Pos, Panel; Card Edge Connector Type 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products