3M Edgeboard Connectors 3464-0000

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - MCF40K-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
MCF40K-ND
Edgeboard Connectors MCF40K-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"

Buy Now Datasheet
Card Edge Connector, Socket, 40Pos; Connector Type 3M - 46F4760 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector, Socket, 40Pos; Connector Type 3M
46F4760
Card Edge Connector, Socket, 40Pos; Connector Type 3M 46F4760
CARD EDGE CONNECTOR, SOCKET, 40POS; Connector Type:Card Edge; Series:3000; Pitch Spacing:2.54mm; No. of Contacts:40; Gender:Receptacle; Contact Termination:IDC / IDT; No. of Rows:2; Contact Plating:Gold; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD EDGE CONNECTOR, SOCKET, 40POS; Connector Type:Card Edge; Series:3000; Pitch Spacing:2.54mm; No. of Contacts:40; Gender:Receptacle; Contact Termination:IDC / IDT; No. of Rows:2; Contact Plating:Gold; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MCF40K-ND 46F4760
Product Name Edgeboard Connectors Card Edge Connector, Socket, 40Pos; Connector Type 3M
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details