"26 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
CARD EDGE CONNECTOR;W/O MOUNTING FLANGE;26 CONTACTS
CARD EDGE CONN, DUAL SIDE, 26POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:26 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MCE26K-ND | 70114867 | 46F4767 |
| Product Name | Edgeboard Connectors | CARD EDGE CONNECTOR;W/O MOUNTING FLANGE;26 CONTACTS | Card Edge Conn, Dual Side, 26Pos, Panel; Card Edge Connector Type 3M |
| Gender | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Panel Mount | |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Geometry | Straight | Straight |