The 3M Card Edge Connector, part number 46F4766, is a dual-side connector designed for panel mounting with 20 contacts. It accommodates card thicknesses of 1.78mm and features bifurcated contacts for reliable connections with printed circuit boards. The connector is constructed from glass-filled polyester (PBT) with a UL flammability rating of 94V-0, ensuring durability in various environments. It has a current rating of 1 A and operates within a temperature range of -55°C to +105°C. The connector includes metal cover clips for enhanced retention and is RoHS compliant, indicating it meets environmental standards regarding hazardous substances. Optional strain relief and keying plugs are available to enhance functionality and prevent misalignment.
"20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray"
CARD EDGE CONN, DUAL SIDE, 20POS, PANEL; Card Edge Connector Type:Dual Side; Card Thickness:1.78mm; No. of Contacts:20 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight
CARD EDGE CONNECTOR;W/O MOUNTING FLANGE;20 CONTACTS
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MCE20K-ND | 46F4766 | 70114866 |
| Product Name | Edgeboard Connectors | Card Edge Conn, Dual Side, 20Pos, Panel; Card Edge Connector Type 3M | CARD EDGE CONNECTOR;W/O MOUNTING FLANGE;20 CONTACTS |
| Gender | Female / Jack | ||
| Mounting | Free Hanging (In-Line) | Panel Mount | |
| Connector Type | Card Edge Connector | Card Edge Connector | |
| Geometry | Straight | Straight |