3M Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 3452-7600

Description
7000057811 80610121115 16/SKT/CB/CL/30AVG
Request a Quote Datasheet
Description
7000057811 80610121115 16/SKT/CB/CL/30AVG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 3452-7600 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
3452-7600
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 3452-7600
7000057811 80610121115 16/SKT/CB/CL/30AVG

7000057811 80610121115 16/SKT/CB/CL/30AVG

Buy Now
Free Hanging, Panel Mount - MSD16K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSD16K-ND
Free Hanging, Panel Mount MSD16K-ND
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M - 90F1462 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
90F1462
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M 90F1462
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) - 70115082 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
70115082
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) 70115082
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material Industry standard IDC socket Positive locking metal ‘‘J’’ clips provide high cover retention Accepts flat cable or discrete wire Military polarization, dual slot Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.

3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material

  • Industry standard IDC socket
  • Positive locking metal ‘‘J’’ clips provide high cover retention
  • Accepts flat cable or discrete wire
  • Military polarization, dual slot
    Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3452-7600 MSD16K-ND 90F1462 70115082
Product Name Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Free Hanging, Panel Mount Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Wire to Board Connector
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Retaining Pins 2 Block High - 111812P6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers