The 3M Wire-Board Connector, Socket, 16 Position, 2.54mm (part number 90F1461) is designed for reliable electrical connections in various applications. It features a standard IDC socket with a temperature rating of -55°C to +105°C, ensuring durability across a wide range of environments. The connector has a high insulation resistance of greater than 1 vó 10^9Ω at 500 VDC and can withstand voltages up to 1000 VRMS at sea level. Constructed from glass-filled polyester (PBT) with a UL flammability rating of 94V-0, this connector is suitable for demanding applications. It accommodates 26 and 28 AWG solid and stranded wires, with a current rating of up to 4.75A for 26 AWG across one line. The connector includes positive locking metal ,ÄúJ,Äù clips for enhanced retention and is compatible with 3M headers, plugs, and pin strips for quick connect/disconnect capabilities. Additional features include military polarization options, transfer adhesive for precise cable alignment, and the availability of strain relief options. The connector is RoHS compliant, making it suitable for environmentally conscious projects. This product is ideal for engineers seeking a robust and versatile connector solution for their designs.
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 3M157311-ND | 90F1461 |
| Product Name | Free Hanging, Panel Mount | Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M |
| Mounting | Free Hanging (In-Line) | Cable Mount |