3M Free Hanging, Panel Mount 3452-6616

Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet
Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - 3M11948-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
3M11948-ND
Free Hanging, Panel Mount 3M11948-ND
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3452-6616
Board to Board & Mezzanine Connectors 3452-6616
Wiremount Socket

Wiremount Socket

Buy Now
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 3452-6616 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
3452-6616
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 3452-6616
3452-6616 XP700005042 CABLE MOUNT FEMALE PLUG, 16-PI

3452-6616 XP700005042 CABLE MOUNT FEMALE PLUG, 16-PI

Buy Now
IDC Connectors - 1927372 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1927372
IDC Connectors 1927372
3M 3452-6616 IDC Connector

3M 3452-6616 IDC Connector

Supplier's Site
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) - 70115098 - Allied Electronics, Inc.
Fort Worth, TX, USA
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot)
70115098
Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) 70115098
3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material Industry standard IDC socket Positive locking metal ‘‘J’’ clips provide high cover retention Accepts flat cable or discrete wire Military polarization, dual slot Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.

3000 Series Pak 100 Wiremount Socket, Glass Filled Polyester Insulation Material

  • Industry standard IDC socket
  • Positive locking metal ‘‘J’’ clips provide high cover retention
  • Accepts flat cable or discrete wire
  • Military polarization, dual slot
    Mates with 3M headers, plugs and pin strips for quick connect⁄disconnect capability.
Supplier's Site
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M - 94F7950 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
94F7950
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M 94F7950
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Socket, Idc, 16Way; Pitch Spacing 3M - 08WX9896 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Idc, 16Way; Pitch Spacing 3M
08WX9896
Socket, Idc, 16Way; Pitch Spacing 3M 08WX9896
SOCKET, IDC, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:3000 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

SOCKET, IDC, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:3000 Series; Contact Termination Type:IDC / IDT; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M11948-ND 3452-6616 3452-6616 1927372 70115098 94F7950 08WX9896
Product Name Free Hanging, Panel Mount Board to Board & Mezzanine Connectors Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers IDC Connectors Socket; Glass Filled Polyester; Copper Alloy; Nickel (Underplating, U Slot) Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M Socket, Idc, 16Way; Pitch Spacing 3M
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Connector Type Board to Board Connector Wire to Board Connector
Gender Male / Plug Male / Plug; Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

OBD male overmolded cable to JST 2Pin wire to wire connector - QLC16111 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Bergstak ® - 10069524-162502LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
2 suppliers
PCB Headers - 1730904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details