3M Free Hanging, Panel Mount 3452-6600

Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MKC16K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MKC16K-ND
Free Hanging, Panel Mount MKC16K-ND
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
SOCKET CONNECTOR;16 CONTACTS - 70114819 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOCKET CONNECTOR;16 CONTACTS
70114819
SOCKET CONNECTOR;16 CONTACTS 70114819
SOCKET CONNECTOR;16 CONTACTS

SOCKET CONNECTOR;16 CONTACTS

Supplier's Site
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M - 46F4657 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
46F4657
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M 46F4657
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MKC16K-ND 70114819 46F4657
Product Name Free Hanging, Panel Mount SOCKET CONNECTOR;16 CONTACTS Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data