3M Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 3452-6000

Description
XP700004565 16/SKT/OP/30AVG
Request a Quote Datasheet
Description
XP700004565 16/SKT/OP/30AVG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers - 3452-6000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers
3452-6000
Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers 3452-6000
XP700004565 16/SKT/OP/30AVG

XP700004565 16/SKT/OP/30AVG

Buy Now
Free Hanging, Panel Mount - MSC16K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MSC16K-ND
Free Hanging, Panel Mount MSC16K-ND
16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

16 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG

Buy Now Datasheet
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M - 46F8354 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
46F8354
Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M 46F8354
WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, SOCKET, 16 POSITION, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:16Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3452-6000 MSC16K-ND 46F8354
Product Name Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers Free Hanging, Panel Mount Wire-Board Connector, Socket, 16 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details