3M IC & Component Sockets 3448-8D50

Description
3M D Sub Socket, 8350 Series, 3448-8D50
Request a Quote Datasheet
Description
3M D Sub Socket, 8350 Series, 3448-8D50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
3448-8D50
IC & Component Sockets 3448-8D50
3M D Sub Socket, 8350 Series, 3448-8D50

3M D Sub Socket, 8350 Series, 3448-8D50

Buy Now
D-Sub, D-Shaped Connector Accessories - MDSR50-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
MDSR50-ND
D-Sub, D-Shaped Connector Accessories MDSR50-ND
Connector Strain Relief For D-Sub Plug Connectors 8200 and 8300 Series

Connector Strain Relief For D-Sub Plug Connectors 8200 and 8300 Series

Buy Now Datasheet
D-Sub, D-Shaped Connector Accessories - 19-3448-8D50-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
19-3448-8D50-ND
D-Sub, D-Shaped Connector Accessories 19-3448-8D50-ND
STRAIN RELIEF 50 POS

STRAIN RELIEF 50 POS

Buy Now Datasheet
De610057569 3448-8D50=Src/8250/8350/dsub Rohs Compliant 3M - 28AC8952 - Newark, An Avnet Company
Chicago, IL, United States
De610057569 3448-8D50=Src/8250/8350/dsub Rohs Compliant 3M
28AC8952
De610057569 3448-8D50=Src/8250/8350/dsub Rohs Compliant 3M 28AC8952
DE610057569 3448-8D50=SRC/8250/8 350/DSUB ROHS COMPLIANT: YES

DE610057569 3448-8D50=SRC/8250/8350/DSUB ROHS COMPLIANT: YES

Supplier's Site
Strain Relief, 50Way, Metal; Product Range 3M - 87F3882 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 50Way, Metal; Product Range 3M
87F3882
Strain Relief, 50Way, Metal; Product Range 3M 87F3882
STRAIN RELIEF, 50WAY, METAL; Product Range:8250 Series; For Use With:8200 Series D Subminiature Connectors; D Sub Shell Size:DD; Strain Relief Material:Stainless Steel; Cable Diameter Max:- RoHS Compliant: Yes

STRAIN RELIEF, 50WAY, METAL; Product Range:8250 Series; For Use With:8200 Series D Subminiature Connectors; D Sub Shell Size:DD; Strain Relief Material:Stainless Steel; Cable Diameter Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3448-8D50 MDSR50-ND 28AC8952
Product Name IC & Component Sockets D-Sub, D-Shaped Connector Accessories De610057569 3448-8D50=Src/8250/8350/dsub Rohs Compliant 3M
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details