3M D-Sub Connectors 3448-8D15A

Description
3M D Sub Plug, 8200 Series, 3448-8D15A
Request a Quote Datasheet
Description
3M D Sub Plug, 8200 Series, 3448-8D15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 3448-8D15A - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3448-8D15A
D-Sub Connectors 3448-8D15A
3M D Sub Plug, 8200 Series, 3448-8D15A

3M D Sub Plug, 8200 Series, 3448-8D15A

Buy Now
D-Sub, D-Shaped Connector Accessories - 19-3448-8D15A-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Accessories
19-3448-8D15A-ND
D-Sub, D-Shaped Connector Accessories 19-3448-8D15A-ND
STRAIN RELIEF 15 POS

STRAIN RELIEF 15 POS

Buy Now Datasheet
De610058070 3448-8D15A=Src/8215/8315/dsub Rohs Compliant 3M - 28AC8951 - Newark, An Avnet Company
Chicago, IL, United States
De610058070 3448-8D15A=Src/8215/8315/dsub Rohs Compliant 3M
28AC8951
De610058070 3448-8D15A=Src/8215/8315/dsub Rohs Compliant 3M 28AC8951
DE610058070 3448-8D15A=SRC/8215/ 8315/DSUB ROHS COMPLIANT: YES

DE610058070 3448-8D15A=SRC/8215/8315/DSUB ROHS COMPLIANT: YES

Supplier's Site
Dsub Strain Relief 15Way Stainless Steel; Product Range 3M - 87F3879 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Strain Relief 15Way Stainless Steel; Product Range 3M
87F3879
Dsub Strain Relief 15Way Stainless Steel; Product Range 3M 87F3879
DSUB STRAIN RELIEF 15WAY STAINLESS STEEL; Product Range:8200 Series; For Use With:8200 Series D Sub Connectors; D Sub Shell Size:DA; Strain Relief Material:Stainless Steel; Cable Diameter Max:-; Accessory Type:Strain Relief RoHS Compliant: Yes

DSUB STRAIN RELIEF 15WAY STAINLESS STEEL; Product Range:8200 Series; For Use With:8200 Series D Sub Connectors; D Sub Shell Size:DA; Strain Relief Material:Stainless Steel; Cable Diameter Max:-; Accessory Type:Strain Relief RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3448-8D15A 19-3448-8D15A-ND 28AC8951
Product Name D-Sub Connectors D-Sub, D-Shaped Connector Accessories De610058070 3448-8D15A=Src/8215/8315/dsub Rohs Compliant 3M
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3071 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details