3M De610058062 3448-8D09A=Src/8209/8309/dsub Rohs Compliant 3M 3448-8D09A

Description
DE610058062 3448-8D09A=SRC/8209/ 8309/DSUB ROHS COMPLIANT: YES
Datasheet
Description
DE610058062 3448-8D09A=SRC/8209/ 8309/DSUB ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
De610058062 3448-8D09A=Src/8209/8309/dsub Rohs Compliant 3M - 26AC7101 - Newark, An Avnet Company
Chicago, IL, United States
De610058062 3448-8D09A=Src/8209/8309/dsub Rohs Compliant 3M
26AC7101
De610058062 3448-8D09A=Src/8209/8309/dsub Rohs Compliant 3M 26AC7101
DE610058062 3448-8D09A=SRC/8209/ 8309/DSUB ROHS COMPLIANT: YES

DE610058062 3448-8D09A=SRC/8209/8309/DSUB ROHS COMPLIANT: YES

Supplier's Site
D Sub Strain Relief 9Way Stainless Steel; Product Range 3M - 87F3878 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Strain Relief 9Way Stainless Steel; Product Range 3M
87F3878
D Sub Strain Relief 9Way Stainless Steel; Product Range 3M 87F3878
D SUB STRAIN RELIEF 9WAY STAINLESS STEEL; Product Range:8200 Series; For Use With:8200 Series D Sub Connectors; D Sub Shell Size:DE; Strain Relief Material:Stainless Steel; Cable Diameter Max:-; Accessory Type:Strain Relief RoHS Compliant: Yes

D SUB STRAIN RELIEF 9WAY STAINLESS STEEL; Product Range:8200 Series; For Use With:8200 Series D Sub Connectors; D Sub Shell Size:DE; Strain Relief Material:Stainless Steel; Cable Diameter Max:-; Accessory Type:Strain Relief RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC7101
Product Name De610058062 3448-8D09A=Src/8209/8309/dsub Rohs Compliant 3M
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details