3M Strain Relief, 26Way, Polyester; Accessory Type 3M 3448-89126

Description
STRAIN RELIEF, 26WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 26 Position; No. of Positions:26Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 26WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 26 Position; No. of Positions:26Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 26Way, Polyester; Accessory Type 3M - 92F1496 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 26Way, Polyester; Accessory Type 3M
92F1496
Strain Relief, 26Way, Polyester; Accessory Type 3M 92F1496
STRAIN RELIEF, 26WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 26 Position; No. of Positions:26Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 26WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 26 Position; No. of Positions:26Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Strain Relief, 26Way; Accessory Type 3M - 19J5051 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Strain Relief, 26Way; Accessory Type 3M
19J5051
Clip, Strain Relief, 26Way; Accessory Type 3M 19J5051
CLIP, STRAIN RELIEF, 26WAY; Accessory Type:Strain Relief; For Use With:39XX Series IDC Connectors; No. of Positions:26Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes

CLIP, STRAIN RELIEF, 26WAY; Accessory Type:Strain Relief; For Use With:39XX Series IDC Connectors; No. of Positions:26Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F1496
Product Name Strain Relief, 26Way, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824250 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Gland, Straight; 24 to 38.5 mm; PG; PG42; 13 mm; 54 mm; Polyamide 6; Neoprene - 70074441 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 2.126 inch (54 mm)
View Details
Connector Strain Relief - 2-2308349-0 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details