STRAIN RELIEF, 20WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 20 Position; No. of Positions:20Position
CLIP, STRAIN RELIEF, 20WAY; Accessory Type:Strain Relief; For Use With:891 Series IDC Connectors; No. of Positions:20Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 92F1495 |
| Product Name | Strain Relief, 20Way, Polyester; Accessory Type 3M |