3M Strain Relief, 14Way, Polyester; Accessory Type 3M 3448-89114

Description
STRAIN RELIEF, 14WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 14 Position; No. of Positions:14Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 14WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 14 Position; No. of Positions:14Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 14Way, Polyester; Accessory Type 3M - 92F1493 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 14Way, Polyester; Accessory Type 3M
92F1493
Strain Relief, 14Way, Polyester; Accessory Type 3M 92F1493
STRAIN RELIEF, 14WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 14 Position; No. of Positions:14Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 14WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket 14 Position; No. of Positions:14Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Clip, Strain Relief, 14Way; Accessory Type 3M - 19J5047 - Newark, An Avnet Company
Chicago, IL, United States
Clip, Strain Relief, 14Way; Accessory Type 3M
19J5047
Clip, Strain Relief, 14Way; Accessory Type 3M 19J5047
CLIP, STRAIN RELIEF, 14WAY; Accessory Type:Strain Relief; For Use With:891 Series IDC Connectors; No. of Positions:14Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes

CLIP, STRAIN RELIEF, 14WAY; Accessory Type:Strain Relief; For Use With:891 Series IDC Connectors; No. of Positions:14Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 92F1493
Product Name Strain Relief, 14Way, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 16 to 24 mm Diameter, Cord Range; Metric; M 32 x 1.5/29 - 70074642 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 1.260 inch (32 mm)
View Details
Connector Strain Relief - 1546746-3 - TE Connectivity
Specs
Material Polyamide / Nylon®; Nylon
View Details