3M Strain Relief Clip, 10Way; Accessory Type 3M 3448-89110

Description
STRAIN RELIEF CLIP, 10WAY; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket; No. of Positions:10Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes
Description
STRAIN RELIEF CLIP, 10WAY; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket; No. of Positions:10Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief Clip, 10Way; Accessory Type 3M - 19J5046 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Clip, 10Way; Accessory Type 3M
19J5046
Strain Relief Clip, 10Way; Accessory Type 3M 19J5046
STRAIN RELIEF CLIP, 10WAY; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket; No. of Positions:10Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes

STRAIN RELIEF CLIP, 10WAY; Accessory Type:Strain Relief; For Use With:891 Series Wiremount Socket; No. of Positions:10Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey; Flammability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 19J5046
Product Name Strain Relief Clip, 10Way; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 21; 30 mm; 50 mm; 28.3 mm; Brass; Neoprene; Nickel - 70074596 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 28.300 inch (719 mm)
View Details
Connector Strain Relief - 1-2308272-9 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.47 inch (37.3 mm)
View Details