3M Strain Relief, 64Way, Stainless Steel; Accessory Type 3M 3448-7964

Description
STRAIN RELIEF, 64WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:7964-6500EC 0.1" IDC Socket Connector; No. of Positions:64Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Description
STRAIN RELIEF, 64WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:7964-6500EC 0.1" IDC Socket Connector; No. of Positions:64Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The 3M Strain Relief, part number 94F7947, is designed for use with the 7964-6500EC 0.1" IDC Socket Connector and accommodates 64 positions. Constructed from stainless steel, this strain relief provides durability and reliability in various applications. It is compliant with RoHS regulations, ensuring it meets environmental standards. The product is suitable for use with flat cables or discrete wires and features a standard profile for easy integration. Its design includes military polarization and a centerbump for secure connections. This strain relief is an essential accessory for engineers looking to enhance the performance and longevity of their interconnect solutions.

Datasheet Summary
Powered by GS/AI

The 3M Strain Relief, part number 94F7947, is designed for use with the 7964-6500EC 0.1" IDC Socket Connector and accommodates 64 positions. Constructed from stainless steel, this strain relief provides durability and reliability in various applications. It is compliant with RoHS regulations, ensuring it meets environmental standards. The product is suitable for use with flat cables or discrete wires and features a standard profile for easy integration. Its design includes military polarization and a centerbump for secure connections. This strain relief is an essential accessory for engineers looking to enhance the performance and longevity of their interconnect solutions.

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 64Way, Stainless Steel; Accessory Type 3M - 94F7947 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 64Way, Stainless Steel; Accessory Type 3M
94F7947
Strain Relief, 64Way, Stainless Steel; Accessory Type 3M 94F7947
STRAIN RELIEF, 64WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:7964-6500EC 0.1" IDC Socket Connector; No. of Positions:64Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 64WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:7964-6500EC 0.1" IDC Socket Connector; No. of Positions:64Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Strain Relief, 64Way; Accessory Type 3M - 93K3785 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 64Way; Accessory Type 3M
93K3785
Strain Relief, 64Way; Accessory Type 3M 93K3785
STRAIN RELIEF, 64WAY; Accessory Type:Strain Relief; For Use With:79 Series Wiremount Socket; No. of Positions:64Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey RoHS Compliant: Yes

STRAIN RELIEF, 64WAY; Accessory Type:Strain Relief; For Use With:79 Series Wiremount Socket; No. of Positions:64Ways; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 94F7947
Product Name Strain Relief, 64Way, Stainless Steel; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 2.5 to 8 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074407 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details