3M Panel Accessory 3448-58

Description
(PRICE/EACH), STRAIN RELIEF, 50WAY, POLYESTER; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:CARD-EDGE 3415-0001 WITHOUT MOUNTING FLANGE; NO. OF POSITIONS:50POSITION S; STRAIN RELIEF MATERIAL:PET (POLYESTER), GLASS FILLED; PRODUCT RANGE:3448 SERIES ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/EACH), STRAIN RELIEF, 50WAY, POLYESTER; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:CARD-EDGE 3415-0001 WITHOUT MOUNTING FLANGE; NO. OF POSITIONS:50POSITION S; STRAIN RELIEF MATERIAL:PET (POLYESTER), GLASS FILLED; PRODUCT RANGE:3448 SERIES ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Accessory - 32231546 - Radwell International
Willingboro, NJ, United States
Panel Accessory
32231546
Panel Accessory 32231546
(PRICE/EACH), STRAIN RELIEF, 50WAY, POLYESTER; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:CARD-EDGE 3415-0001 WITHOUT MOUNTING FLANGE; NO. OF POSITIONS:50POSITION S; STRAIN RELIEF MATERIAL:PET (POLYESTER), GLASS FILLED; PRODUCT RANGE:3448 SERIES ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), STRAIN RELIEF, 50WAY, POLYESTER; ACCESSORY TYPE:STRAIN RELIEF; FOR USE WITH:CARD-EDGE 3415-0001 WITHOUT MOUNTING FLANGE; NO. OF POSITIONS:50POSITIONS; STRAIN RELIEF MATERIAL:PET (POLYESTER), GLASS FILLED; PRODUCT RANGE:3448 SERIES ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 32231546
Product Name Panel Accessory
Unlock Full Specs
to access all available technical data