3M Strain Relief, 20Way, Polyester; Accessory Type 3M 3448-54

Description
STRAIN RELIEF, 20WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:Card-Edge 3461-0001 without Mounting Flange; No. of Positions:20Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 20WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:Card-Edge 3461-0001 without Mounting Flange; No. of Positions:20Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 20Way, Polyester; Accessory Type 3M - 87F3983 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 20Way, Polyester; Accessory Type 3M
87F3983
Strain Relief, 20Way, Polyester; Accessory Type 3M 87F3983
STRAIN RELIEF, 20WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:Card-Edge 3461-0001 without Mounting Flange; No. of Positions:20Position s; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 20WAY, POLYESTER; Accessory Type:Strain Relief; For Use With:Card-Edge 3461-0001 without Mounting Flange; No. of Positions:20Positions; Strain Relief Material:PET (Polyester), Glass Filled; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F3983
Product Name Strain Relief, 20Way, Polyester; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 21; 9 to 18 mm; 28.3 mm; 50 mm; Neoprene; Black - 70074409 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.114 inch (28.3 mm)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820970 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details