3M Strain Relief, 34Way, Stainless Steel; Accessory Type 3M 3448-4634

Description
STRAIN RELIEF, 34WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:34Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 34WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:34Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 34Way, Stainless Steel; Accessory Type 3M - 87F4020 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 34Way, Stainless Steel; Accessory Type 3M
87F4020
Strain Relief, 34Way, Stainless Steel; Accessory Type 3M 87F4020
STRAIN RELIEF, 34WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:34Position s; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

STRAIN RELIEF, 34WAY, STAINLESS STEEL; Accessory Type:Strain Relief; For Use With:4600 Series Wiremount Plug Connectors; No. of Positions:34Positions; Strain Relief Material:Stainless Steel; Product Range:3448 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 87F4020
Product Name Strain Relief, 34Way, Stainless Steel; Accessory Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 48; 35 to48 mm; 59.3 mm; 70 mm; Neoprene; IP 68 - 70075278 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 2.335 inch (59.3 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826270 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 1.92 inch (48.7 mm)
View Details
Connector Strain Relief - 2-2308272-2 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details